☰
MAX5259EEE+
MAX5259EEE+
Active
Description:  IC DAC 8BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5259EEE+ Datasheet
History Price: $6.05000
In Stock: 18520
MAX5259EEE+ vs MAX500BCWE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
8
4
Settling Time
7μs (Typ)
4.5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
I2C
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
11.4V ~ 16.5V
Voltage - Supply, Digital
2.7V ~ 3.6V
11.4V ~ 16.5V
INL/DNL (LSB)
?.1, ?.1
? (Max), ? (Max)
Architecture
String DAC
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
16-SOIC
Mounting Type
Surface Mount
Surface Mount