Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5259EEE+
MAX5259EEE+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5259EEE+ Datasheet
History Price: $6.05000
In Stock: 48160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5259EEE+ vs MAX5100BEUP+
Part No
MAX5259EEE+
MAX5100BEUP+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
8
4
Settling Time
7μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 5.5V
INL/DNL (LSB)
?.1, ?.1
? (Max), ? (Max)
Architecture
String DAC
String DAC
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
20-TSSOP
Mounting Type
Surface Mount
Surface Mount