☰
MAX5259EEE+
MAX5259EEE+
Active
Description:  IC DAC 8BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5259EEE+ Datasheet
History Price: $6.05000
In Stock: 48160
MAX5259EEE+ vs MAX5895EGK+D
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
16
Number of D/A Converters
8
2
Settling Time
7μs (Typ)
11μs (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
1.71V ~ 1.89V, 3.135V ~ 3.465V
Voltage - Supply, Digital
2.7V ~ 3.6V
1.71V ~ 1.89V
INL/DNL (LSB)
?.1, ?.1
?, ?
Architecture
String DAC
Oversampling Interpolating DAC
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
68-VFQFN Exposed Pad
Supplier Device Package
16-QSOP
68-QFN (10x10)
Mounting Type
Surface Mount
Surface Mount