☰
MAX528CPP+
MAX528CPP+
Active
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX528CPP+ Datasheet
History Price: $23.18000
In Stock: 34480
MAX528CPP+ vs MAX19692EXW+D
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
8
1
Settling Time
3μs
4.5ns (Typ)
Output Type
Voltage - Buffered
Voltage - Unbuffered
Differential Output
No
No
Data Interface
SPI
LVDS - Parallel
Reference Type
External
External
Voltage - Supply, Analog
10.8V ~ 16.5V, -1.5V ~ -5.5V
3.1V ~ 3.5V
Voltage - Supply, Digital
10.8V ~ 16.5V
3.1V ~ 3.5V
INL/DNL (LSB)
?.3, ?.3
?.3, ?.9
Architecture
R-2R
Current Sink
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
169-LFBGA, CSBGA
Supplier Device Package
20-PDIP
169-CSBGA (11x11)
Mounting Type
Through Hole
Surface Mount