Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX528CPP+
MAX528CPP+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX528CPP+ Datasheet
History Price: $23.18000
In Stock: 44960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX528CPP+ vs MAX5364EUT+
Part No
MAX528CPP+
MAX5364EUT+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
-
Number of D/A Converters
8
-
Settling Time
3μs
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
SPI
-
Reference Type
External
-
Voltage - Supply, Analog
10.8V ~ 16.5V, -1.5V ~ -5.5V
-
Voltage - Supply, Digital
10.8V ~ 16.5V
-
INL/DNL (LSB)
?.3, ?.3
-
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-