☰
MAX528CPP+
MAX528CPP+
Active
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX528CPP+ Datasheet
History Price: $23.18000
In Stock: 34480
MAX528CPP+ vs MAX547BCQH+TD
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Last Time Buy
Programmable
Not Verified
Not Verified
Number of Bits
8
13
Number of D/A Converters
8
8
Settling Time
3μs
5μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
10.8V ~ 16.5V, -1.5V ~ -5.5V
?V
Voltage - Supply, Digital
10.8V ~ 16.5V
-
INL/DNL (LSB)
?.3, ?.3
?.5, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
44-LCC (J-Lead)
Supplier Device Package
20-PDIP
44-PLCC (16.59x16.59)
Mounting Type
Through Hole
Surface Mount