Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX528CPP+
MAX528CPP+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX528CPP+ Datasheet
History Price: $23.18000
In Stock: 34480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX528CPP+ vs MAX552ACUB
Part No
MAX528CPP+
MAX552ACUB
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
8
1
Settling Time
3μs
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
10.8V ~ 16.5V, -1.5V ~ -5.5V
2.7V ~ 3.6V
Voltage - Supply, Digital
10.8V ~ 16.5V
2.7V ~ 3.6V
INL/DNL (LSB)
?.3, ?.3
?.5 (Max), ?.5 (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP
Mounting Type
Through Hole
Surface Mount