☰
MAX528CPP+
MAX528CPP+
Active
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX528CPP+ Datasheet
History Price: $23.18000
In Stock: 34480
MAX528CPP+ vs MAX5703ATA+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
8
1
Settling Time
3μs
2.8μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External, Internal
Voltage - Supply, Analog
10.8V ~ 16.5V, -1.5V ~ -5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
10.8V ~ 16.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.3, ?.3
?.05, ?.05
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-