☰
MAX528CPP+
MAX528CPP+
Active
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX528CPP+ Datasheet
History Price: $23.18000
In Stock: 34480
MAX528CPP+ vs MAX5890EGK+D
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
14
Number of D/A Converters
8
1
Settling Time
3μs
11μs (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
LVDS - Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
10.8V ~ 16.5V, -1.5V ~ -5.5V
1.71V ~ 1.89V, 3.135V ~ 3.465V
Voltage - Supply, Digital
10.8V ~ 16.5V
1.71V ~ 1.89V, 3.135V ~ 3.465V
INL/DNL (LSB)
?.3, ?.3
?, ?.5
Architecture
R-2R
Current Steering
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
68-VFQFN Exposed Pad
Supplier Device Package
20-PDIP
68-QFN (10x10)
Mounting Type
Through Hole
Surface Mount