☰
MAX528CPP
MAX528CPP
Obsolete
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX528CPP Datasheet
History Price: $10.19000
In Stock: 33160
MAX528CPP vs MAX7645BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
-
Number of D/A Converters
8
-
Settling Time
3μs
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
SPI
-
Reference Type
External
-
Voltage - Supply, Analog
10.8V ~ 16.5V, -1.5V ~ -5.5V
-
Voltage - Supply, Digital
10.8V ~ 16.5V
-
INL/DNL (LSB)
?.3, ?.3
-
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-