☰
MAX5291BEUE
MAX5291BEUE
Active
Description:  IC DAC 12BIT V-OUT 16TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5291BEUE Datasheet
History Price: Active
In Stock: 49940
MAX5291BEUE vs MAX509BCWP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
2
4
Settling Time
6μs
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, DSP, Microwire, QSPI, SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.25V
?V
Voltage - Supply, Digital
1.8V ~ 5.25V
5V
INL/DNL (LSB)
?, ? (Max)
-, ? (Max)
Architecture
-
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount