☰
MAX5293EUE
MAX5293EUE
Active
Description:  IC DAC 10BIT V-OUT 16TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5293EUE Datasheet
History Price: $4.17000
In Stock: 35380
MAX5293EUE vs MAX507AENG+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
12
Number of D/A Converters
2
1
Settling Time
6μs
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, DSP, Microwire, QSPI, SPI
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
?1.4V ~ 15.75V
Voltage - Supply, Digital
1.8V ~ 5.25V
11.4V ~ 15.75V
INL/DNL (LSB)
?.5, ? (Max)
?.75 (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
24-PDIP
Mounting Type
Surface Mount
Through Hole