☰
MAX529CPP
MAX529CPP
Obsolete
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX529CPP Datasheet
History Price: Obsolete
In Stock: 20120
MAX529CPP vs MAX5115EEP+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
8
4
Settling Time
3μs
8μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
I2C
Reference Type
External
External
Voltage - Supply, Analog
?V
2.7V ~ 5.25V
Voltage - Supply, Digital
5V
2.7V ~ 5.25V
INL/DNL (LSB)
?.3, ?.3
?, ?
Architecture
R-2R
String DAC
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
20-QSOP
Mounting Type
Through Hole
Surface Mount