☰
MAX529CPP
MAX529CPP
Obsolete
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX529CPP Datasheet
History Price: Obsolete
In Stock: 37780
MAX529CPP vs MAX5181BEEG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
10
Number of D/A Converters
8
1
Settling Time
3μs
25ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
2.7V ~ 3.3V
Voltage - Supply, Digital
5V
2.7V ~ 3.3V
INL/DNL (LSB)
?.3, ?.3
?.5, ?.5
Architecture
R-2R
Current Steering
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
24-QSOP
Mounting Type
Through Hole
Surface Mount