☰
MAX529CPP
MAX529CPP
Obsolete
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX529CPP Datasheet
History Price: Obsolete
In Stock: 9240
MAX529CPP vs MAX5214GUA+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
14
Number of D/A Converters
8
1
Settling Time
3μs
18μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
?V
2.7V ~ 5.5V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.3, ?.3
?.4, ?.1
Architecture
R-2R
String DAC
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Package / Case
20-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
8-uMAX/uSOP
Mounting Type
Through Hole
Surface Mount