☰
MAX529CPP
MAX529CPP
Obsolete
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX529CPP Datasheet
History Price: Obsolete
In Stock: 9240
MAX529CPP vs MAX5290BEUD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
8
2
Settling Time
3μs
6μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
3-Wire Serial, DSP, Microwire, QSPI, SPI
Reference Type
External
External
Voltage - Supply, Analog
?V
2.7V ~ 5.25V
Voltage - Supply, Digital
5V
1.8V ~ 5.25V
INL/DNL (LSB)
?.3, ?.3
?, ? (Max)
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-PDIP
14-TSSOP
Mounting Type
Through Hole
Surface Mount