Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX529CPP
MAX529CPP
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX529CPP Datasheet
History Price: Obsolete
In Stock: 20120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX529CPP vs MAX5853ETL
Part No
MAX529CPP
MAX5853ETL
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
10
Number of D/A Converters
8
2
Settling Time
3μs
12ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
INL/DNL (LSB)
?.3, ?.3
?.25, ?.2
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
40-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
40-TQFN-EP (6x6)
Mounting Type
Through Hole
Surface Mount