Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX529CPP
MAX529CPP
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 20DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX529CPP Datasheet
History Price: Obsolete
In Stock: 20120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX529CPP vs MAX5871EXE+
Part No
MAX529CPP
MAX5871EXE+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
16
Number of D/A Converters
8
1
Settling Time
3μs
20ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
SPI
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
0.95V ~ 1.05V, 1.71V ~ 1.89V
Voltage - Supply, Digital
5V
0.95V ~ 1.05V, 1.71V ~ 1.89V
INL/DNL (LSB)
?.3, ?.3
?, ?.5
Architecture
R-2R
Current Steering
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
144-LFBGA, FCCSPBGA
Supplier Device Package
20-PDIP
144-FCCSP (10x10)
Mounting Type
Through Hole
Surface Mount