☰
MAX529CPP
MAX529CPP
Obsolete
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX529CPP Datasheet
History Price: Obsolete
In Stock: 20120
MAX529CPP vs MAX5891EGK+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
16
Number of D/A Converters
8
1
Settling Time
3μs
11μs (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
LVDS - Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
1.71V ~ 1.89V, 3.135V ~ 3.465V
Voltage - Supply, Digital
5V
1.71V ~ 1.89V, 3.135V ~ 3.465V
INL/DNL (LSB)
?.3, ?.3
?.8, ?.8
Architecture
R-2R
Current Steering
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
68-VFQFN Exposed Pad
Supplier Device Package
20-PDIP
68-QFN (10x10)
Mounting Type
Through Hole
Surface Mount