☰
MAX529EPP+
MAX529EPP+
Active
Description:  IC DAC 8BIT OCTAL SERIAL 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX529EPP+ Datasheet
History Price: $23.02000
In Stock: 12000
MAX529EPP+ vs MAX7624CSE
Series
-
-
Packaging
Tube
Bag
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
8
1
Settling Time
3μs
350μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
?V
10.8V ~ 15.75V
Voltage - Supply, Digital
5V
10.8V ~ 15.75V
INL/DNL (LSB)
?.3, ?.3
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-SOIC
Mounting Type
Through Hole
Surface Mount