☰
MAX5306EUE
MAX5306EUE
Active
Description:  IC DAC 12BIT V-OUT 16TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5306EUE Datasheet
History Price: $13.44000
In Stock: 35040
MAX5306EUE vs MAX509AEAP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
8
4
Settling Time
5μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, DSP, Microwire, QSPI, SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.5V
?V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
?, ? (Max)
-, ? (Max)
Architecture
-
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-TSSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount