☰
MAX5312EAE+
MAX5312EAE+
Obsolete
Description:  IC DAC 12BIT V-OUT 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5312EAE+ Datasheet
History Price: Obsolete
In Stock: 4240
MAX5312EAE+ vs MAX503EAG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
10
Number of D/A Converters
1
1
Settling Time
10μs (Typ)
25μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?0.8V ~ 15.75V
?V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
? (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount