☰
MAX5312EAE+
MAX5312EAE+
Obsolete
Description:  IC DAC 12BIT V-OUT 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5312EAE+ Datasheet
History Price: Obsolete
In Stock: 4240
MAX5312EAE+ vs MAX508ACWP+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
10μs (Typ)
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
?0.8V ~ 15.75V
?1.4V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 5.5V
11.4V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount