☰
MAX5312EAE+
MAX5312EAE+
Obsolete
Description:  IC DAC 12BIT V-OUT 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5312EAE+ Datasheet
History Price: Obsolete
In Stock: 4240
MAX5312EAE+ vs MAX7645BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
-
Number of D/A Converters
1
-
Settling Time
10μs (Typ)
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
SPI
-
Reference Type
External
-
Voltage - Supply, Analog
?0.8V ~ 15.75V
-
Voltage - Supply, Digital
2.7V ~ 5.5V
-
INL/DNL (LSB)
? (Max), ? (Max)
-
Architecture
R-2R
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
16-SSOP (0.209", 5.30mm Width)
-
Supplier Device Package
16-SSOP
-
Mounting Type
Surface Mount
-