☰
MAX531AEPD
MAX531AEPD
Obsolete
Description:  IC DAC 12BIT V-OUT 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX531AEPD Datasheet
History Price: Obsolete
In Stock: 7920
MAX531AEPD vs MAX509AEAP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
25μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External, Internal
External
Voltage - Supply, Analog
?V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-DIP (0.300", 7.62mm)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
14-PDIP
20-SSOP
Mounting Type
Through Hole
Surface Mount