☰
MAX531BCPD
MAX531BCPD
Obsolete
Description:  IC DAC 12BIT V-OUT 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX531BCPD Datasheet
History Price: Obsolete
In Stock: 15060
MAX531BCPD vs MAX507AENG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
25μs (Typ)
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
?V
?1.4V ~ 15.75V
Voltage - Supply, Digital
5V
11.4V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-DIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
24-PDIP
Mounting Type
Through Hole
Through Hole