Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5331UCB+
MAX5331UCB+
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
12-BIT DACS WITH 32-CHANNEL SAMP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5331UCB+ Datasheet
History Price: Obsolete
In Stock: 3360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5331UCB+ vs MAX504CSD+
Part No
MAX5331UCB+
MAX504CSD+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
10
Number of D/A Converters
1
1
Settling Time
-
25μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Serial, SPI
SPI
Reference Type
External
External, Internal
Voltage - Supply, Analog
-
?V
Voltage - Supply, Digital
8.55V ~ 11.6V
5V
INL/DNL (LSB)
-, ?.5
?.5 (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
64-LQFP
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
64-LQFP (10x10)
14-SOIC
Mounting Type
Surface Mount
Surface Mount