☰
MAX5331UCB+
MAX5331UCB+
Obsolete
Description:  12-BIT DACS WITH 32-CHANNEL SAMP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5331UCB+ Datasheet
History Price: Obsolete
In Stock: 12920
MAX5331UCB+ vs MAX509BCAP+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
-
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Serial, SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
-
?V
Voltage - Supply, Digital
8.55V ~ 11.6V
5V
INL/DNL (LSB)
-, ?.5
-, ? (Max)
Architecture
-
R-2R
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
64-LQFP
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
64-LQFP (10x10)
20-SSOP
Mounting Type
Surface Mount
Surface Mount