Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX533BCPE
MAX533BCPE
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 16DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX533BCPE Datasheet
History Price: $4.75000
In Stock: 160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX533BCPE vs MAX7645BEPP
Part No
MAX533BCPE
MAX7645BEPP
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
4
1
Settling Time
6μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
14.25V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 3.6V
14.25V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
String DAC
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
20-PDIP
Mounting Type
Through Hole
Through Hole