Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX535AEUA
MAX535AEUA
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 13BIT V-OUT 8UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX535AEUA Datasheet
History Price: Obsolete
In Stock: 8620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX535AEUA vs MAX509BEAP+
Part No
MAX535AEUA
MAX509BEAP+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
13
8
Number of D/A Converters
1
4
Settling Time
16μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-uMAX/uSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount