☰
MAX535BCPA
MAX535BCPA
Obsolete
Description:  IC DAC 13BIT V-OUT 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX535BCPA Datasheet
History Price: Obsolete
In Stock: 34220
MAX535BCPA vs MAX509BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
13
8
Number of D/A Converters
1
4
Settling Time
16μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
20-PDIP
Mounting Type
Through Hole
Through Hole