☰
MAX5362LEUK
MAX5362LEUK
Active
Description:  IC DAC 6BIT V-OUT SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX5362LEUK Datasheet
History Price: $3.79000
In Stock: 9860
MAX5362LEUK vs MAX509BCPP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
6
8
Number of D/A Converters
1
4
Settling Time
20μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
SPI
Reference Type
Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
?V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ? (Max)
Architecture
Current Steering
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
SC-74A, SOT-753
20-DIP (0.300", 7.62mm)
Supplier Device Package
SOT-23-5
20-PDIP
Mounting Type
Surface Mount
Through Hole