☰
MAX536BCWE
MAX536BCWE
Obsolete
Description:  IC DAC 12BIT V-OUT 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX536BCWE Datasheet
History Price: Obsolete
In Stock: 2920
MAX536BCWE vs MAX509BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
4
4
Settling Time
3μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
10.8V ~ 13.2V, -5V
?V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-PDIP
Mounting Type
Surface Mount
Through Hole