☰
MAX5381NEUK
MAX5381NEUK
Active
Description:  IC DAC 8BIT V-OUT SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX5381NEUK Datasheet
History Price: $1.34000
In Stock: 39760
MAX5381NEUK vs MAX508BEWP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
-
Number of D/A Converters
1
-
Settling Time
20μs (Typ)
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
2-Wire Serial, I2C
-
Reference Type
Internal
-
Voltage - Supply, Analog
4.5V ~ 5.5V
-
Voltage - Supply, Digital
4.5V ~ 5.5V
-
INL/DNL (LSB)
? (Max), ? (Max)
-
Architecture
Current Steering
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
SC-74A, SOT-753
-
Supplier Device Package
SOT-23-5
-
Mounting Type
Surface Mount
-