Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5381NEUK
MAX5381NEUK
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT SOT23-5
Manufacturer:
Maxim Integrated
Datasheet:
MAX5381NEUK Datasheet
History Price: $1.34000
In Stock: 47780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5381NEUK vs MAX517BCSA+T
Part No
MAX5381NEUK
MAX517BCSA+T
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
1
Settling Time
20μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
2-Wire Serial, I2C
I2C
Reference Type
Internal
External
Voltage - Supply, Analog
4.5V ~ 5.5V
5V
Voltage - Supply, Digital
4.5V ~ 5.5V
5V
INL/DNL (LSB)
? (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
Current Steering
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC
Mounting Type
Surface Mount
Surface Mount