☰
MAX5381NEUK
MAX5381NEUK
Active
Description:  IC DAC 8BIT V-OUT SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX5381NEUK Datasheet
History Price: $1.34000
In Stock: 39760
MAX5381NEUK vs MAX5186BEEI+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
2
Settling Time
20μs (Typ)
25ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
2-Wire Serial, I2C
Parallel
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
2.7V ~ 3.3V
Voltage - Supply, Digital
4.5V ~ 5.5V
2.7V ~ 3.3V
INL/DNL (LSB)
? (Max), ? (Max)
?.25, ?.25
Architecture
Current Steering
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
28-QSOP
Mounting Type
Surface Mount
Surface Mount