☰
MAX5381NEUK
MAX5381NEUK
Active
Description:  IC DAC 8BIT V-OUT SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX5381NEUK Datasheet
History Price: $1.34000
In Stock: 39760
MAX5381NEUK vs MAX5201AEUB+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
16
Number of D/A Converters
1
1
Settling Time
20μs (Typ)
25μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
2-Wire Serial, I2C
SPI
Reference Type
Internal
Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
5V
Voltage - Supply, Digital
4.5V ~ 5.5V
5V
INL/DNL (LSB)
? (Max), ? (Max)
?0, ? (Max)
Architecture
Current Steering
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
SC-74A, SOT-753
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
SOT-23-5
10-uMAX/uSOP
Mounting Type
Surface Mount
Surface Mount