☰
MAX5381NEUK
MAX5381NEUK
Active
Description:  IC DAC 8BIT V-OUT SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX5381NEUK Datasheet
History Price: $1.34000
In Stock: 39760
MAX5381NEUK vs MAX5876EGK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
1
2
Settling Time
20μs (Typ)
14ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
2-Wire Serial, I2C
LVDS - Parallel
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
1.71V ~ 3.465V
Voltage - Supply, Digital
4.5V ~ 5.5V
1.71V ~ 3.465V
INL/DNL (LSB)
? (Max), ? (Max)
?.2, ?.1
Architecture
Current Steering
Current Steering
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
68-VFQFN Exposed Pad
Supplier Device Package
SOT-23-5
68-QFN (10x10)
Mounting Type
Surface Mount
Surface Mount