☰
MAX538AEPA+
MAX538AEPA+
Obsolete
Description:  IC DAC 12BIT 5V LP SER 8-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX538AEPA+ Datasheet
History Price: $34.80000
In Stock: 45860
MAX538AEPA+ vs MAX507AENG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
12
Number of D/A Converters
-
1
Settling Time
-
5μs
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
Parallel
Reference Type
-
Internal
Voltage - Supply, Analog
-
?1.4V ~ 15.75V
Voltage - Supply, Digital
-
11.4V ~ 15.75V
INL/DNL (LSB)
-
?.75 (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
24-DIP (0.300", 7.62mm)
Supplier Device Package
-
24-PDIP
Mounting Type
-
Through Hole