☰
MAX538AEPA+
MAX538AEPA+
Obsolete
Description:  IC DAC 12BIT 5V LP SER 8-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX538AEPA+ Datasheet
History Price: $34.80000
In Stock: 45860
MAX538AEPA+ vs MAX509BEAP+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
4
Settling Time
-
6μs (Typ)
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
SPI
Reference Type
-
External
Voltage - Supply, Analog
-
?V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
-
-, ? (Max)
Architecture
-
R-2R
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
20-SSOP
Mounting Type
-
Surface Mount