☰
MAX539BEPA
MAX539BEPA
Obsolete
Description:  IC DAC 12BIT V-OUT 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX539BEPA Datasheet
History Price: Obsolete
In Stock: 26960
MAX539BEPA vs MAX7645BCPP
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
25μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V
14.25V ~ 15.75V
Voltage - Supply, Digital
5V
14.25V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
? (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
20-PDIP
Mounting Type
Through Hole
Through Hole