Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Maxim Integrated MAX5418META
MAX5418META
Active
Data Acquisition - Digital Potentiometers
Description:
256-TAP, NVM, I2C, DIGIPOT
Manufacturer:
Maxim Integrated
Datasheet:
MAX5418META Datasheet
History Price: $1.55000
In Stock: 42280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5418META vs MAX5409EEE
Part No
MAX5418META
MAX5409EEE
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
-
Taper
Linear
Logarithmic
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
2
Number of Taps
256
32
Resistance (Ohms)
125k
10k
Interface
I2C
SPI
Memory Type
Non-Volatile
Volatile
Voltage - Supply
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Selectable Address
Cascade Pin
Tolerance
-
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TDFN-EP (3x3)
16-QSOP
Package / Case
8-WDFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
325
1