Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX541AEPA
MAX541AEPA
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 16BIT V-OUT 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX541AEPA Datasheet
History Price: $39.17000
In Stock: 8160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX541AEPA vs MAX509ACWP+T
Part No
MAX541AEPA
MAX509ACWP+T
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
8
Number of D/A Converters
1
4
Settling Time
1μs (Typ)
6μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
?.5, ?.5
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
20-SOIC
Mounting Type
Through Hole
Surface Mount