☰
MAX5433LETA
MAX5433LETA
Active
Description:  32-TAP, NVM I2C, LINEAR, DIGIPOT
Manufacturer:  Maxim Integrated
Datasheet:   MAX5433LETA Datasheet
History Price: $1.26000
In Stock: 40240
MAX5433LETA vs MAX5409EEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
-
Taper
Linear
Logarithmic
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
2
Number of Taps
32
32
Resistance (Ohms)
125k
10k
Interface
I2C
SPI
Memory Type
Non-Volatile
Volatile
Voltage - Supply
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Selectable Address
Cascade Pin
Tolerance
-
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TDFN-EP (3x3)
16-QSOP
Package / Case
8-WDFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
610
1