☰
MAX543AEWE+
MAX543AEWE+
Active
Description:  IC DAC 12BIT A-OUT 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX543AEWE+ Datasheet
History Price: $13.90000
In Stock: 10960
MAX543AEWE+ vs MAX507AENG+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
1μs
5μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
5V, 11.4V ~ 15.75V
?1.4V ~ 15.75V
Voltage - Supply, Digital
5V, 11.4V ~ 15.75V
11.4V ~ 15.75V
INL/DNL (LSB)
?.5 (Max), ?.5 (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
24-PDIP
Mounting Type
Surface Mount
Through Hole