☰
MAX543BCSA
MAX543BCSA
Obsolete
Description:  IC DAC 12BIT A-OUT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX543BCSA Datasheet
History Price: $9.26000
In Stock: 38180
MAX543BCSA vs MAX7645ACWP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
1μs
1μs
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V, 11.4V ~ 15.75V
14.25V ~ 15.75V
Voltage - Supply, Digital
5V, 11.4V ~ 15.75V
14.25V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount