☰
MAX543BEWE
MAX543BEWE
Obsolete
Description:  IC DAC 12BIT A-OUT 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX543BEWE Datasheet
History Price: $10.68000
In Stock: 37120
MAX543BEWE vs MAX509BCWP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
1μs
6μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V, 11.4V ~ 15.75V
?V
Voltage - Supply, Digital
5V, 11.4V ~ 15.75V
5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount