Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5444BCUB
MAX5444BCUB
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 16BIT V-OUT 10UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX5444BCUB Datasheet
History Price: $16.89000
In Stock: 5040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5444BCUB vs MAX509BEAP+
Part No
MAX5444BCUB
MAX509BEAP+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
8
Number of D/A Converters
1
4
Settling Time
1μs (Typ)
6μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, Microwire, QSPI, SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
?V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
INL/DNL (LSB)
?.5, ?.5
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
10-uMAX
20-SSOP
Mounting Type
Surface Mount
Surface Mount