☰
MAX5455EUD
MAX5455EUD
Active
Description:  DUAL, 256-TAP, DIGIPOT
Manufacturer:  Maxim Integrated
Datasheet:   MAX5455EUD Datasheet
History Price: $2.59000
In Stock: 35680
MAX5455EUD vs MAX5409EEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
-
Taper
Linear
Logarithmic
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
2
Number of Taps
256
32
Resistance (Ohms)
125k
10k
Interface
Up/Down (U/D, INC, CS)
SPI
Memory Type
Volatile
Volatile
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 3.6V
Features
-
Cascade Pin
Tolerance
-
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
16-QSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
16-SSOP (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
225
1