☰
MAX5457EEE+
MAX5457EEE+
Active
Description:  IC DGTL POT 10KOHM 32TAP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5457EEE+ Datasheet
History Price: $4.08000
In Stock: 44400
MAX5457EEE+ vs MAX5401EKA
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Logarithmic
-
Configuration
Potentiometer
-
Number of Circuits
2
-
Number of Taps
32
-
Resistance (Ohms)
10k
-
Interface
Pushbutton
-
Memory Type
Volatile
-
Voltage - Supply
?.7V ~ 5.5V
-
Features
Mute
-
Tolerance
?0%
-
Temperature Coefficient (Typ)
50ppm/ ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-QSOP
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Resistance - Wiper (Ohms) (Typ)
1000
-